The T520D227M006AE006 is a surface mount solid electrolytic capacitor from KEMET's T520 series. These capacitors utilize polymer cathode technology, offering improved performance characteristics compared to traditional MnO2 capacitors. Notable advantages include lower ESR (Equivalent Series Resistance) and enhanced surge current capability, making them suitable for demanding applications.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling applications
- Solid State Drives (SSDs)
- Industrial control systems
Features
- Polymer cathode technology
- Surface mount design
- Low ESR for high-frequency performance
- High capacitance retention
- RoHS compliant
Benefits
- Improved power efficiency due to reduced energy loss from low ESR
- Increased reliability and longer life due to the stable polymer cathode
- Smaller PCB footprint enabled by high volumetric efficiency
- Stable performance in demanding conditions
- Environmentally friendly, adhering to RoHS requirements
Additional Details
The T520D227M006AE006 features a capacitance of 220 uF (microfarads), a voltage rating of 6.3V (Volts) DC, and an ESR of 6 mOhms. It is housed in a EIA standard 7343-31 case size (D case). The operating temperature range typically spans from -55°C to +105°C. The termination finish is commonly matte tin. Polymer electrolytic capacitors typically fail in a benign manner, characterized by a gradual increase in leakage current, rather than a sudden short circuit, enhancing the overall system safety and reliability. Furthermore, polymer electrolytic capacitors are known for their superior capacitance retention at higher frequencies, making them ideal for modern electronic circuits.