The T520D227M004ATE025 is a surface-mount solid electrolytic capacitor belonging to KEMET's T520 series. It is designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a wide range of operating conditions. This capacitor utilizes a polymer cathode technology, which offers significant advantages over traditional MnO2 capacitors, especially concerning ESR and surge current handling.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling in electronic systems
- Solid-state drives (SSDs)
- High-performance computing devices
Features
- Polymer cathode construction
- Surface mount technology (SMT)
- Low Equivalent Series Resistance (ESR)
- High capacitance stability over temperature and voltage
- RoHS compliant
Benefits
- Improved power efficiency due to reduced energy losses from low ESR
- Increased reliability and longevity due to the robust polymer cathode
- Smaller PCB footprint enabled by high volumetric efficiency
- Stable performance in demanding environments, minimizing performance variations
- Environmentally friendly component, meeting RoHS requirements
Additional Details
The T520D227M004ATE025 features a capacitance of 220 uF (microfarads), a voltage rating of 4V (Volts) DC, and an ESR of 25 mOhms. It is housed in a EIA standard 7343-31 case size (D case). The operating temperature range typically spans from -55°C to +105°C. The termination finish is typically matte tin. The use of polymer electrolytic technology results in a benign failure mode, which can lead to increased system safety and prevent abrupt circuit failures. Polymer capacitors are also known for having better capacitance retention at higher frequencies as compared to other capacitor technologies. This makes them well-suited for modern high-frequency electronic circuits.