The T520C227M004AE018 is a high-performance solid electrolytic capacitor from Kemet’s T520 series. It utilizes tantalum polymer technology, offering a combination of high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. Designed for surface mount applications, it is ideal for circuits requiring stable and reliable performance.
Applications
- Power Management in Portable Devices
- DC-DC Converters
- Bulk Capacitance in Switching Power Supplies
- Filtering in Telecommunications Equipment
- High-End Computing Systems
Features
- Tantalum Polymer Cathode
- Surface Mount Technology (SMT)
- Low ESR
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Improved Power Efficiency: Low ESR minimizes power losses, enhancing power circuit efficiency.
- Extended Operating Life: Tantalum polymer construction provides superior stability and a longer lifespan.
- Reduced Board Space: High volumetric efficiency enables compact and lightweight circuit designs.
- Stable Performance: Delivers consistent capacitance and ESR values across a wide range of operating conditions.
- High Ripple Current Capability: Capable of handling significant ripple current without performance degradation.
Additional Details
The T520C227M004AE018 has a capacitance of 220µF and a voltage rating of 4V. Designed for surface mounting, its ESR is optimized for high-performance applications. This capacitor is frequently found in circuits where consistent and reliable performance is crucial.