The T520C226M016AE080 is a solid electrolytic capacitor from Kemet’s T520 series, designed for high-performance applications. Built using tantalum polymer technology, this capacitor delivers high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It’s ideal for surface mount applications requiring stable and reliable performance.
Applications
- Power Management in Portable Devices
- DC-DC Converters
- Bulk Capacitance in Switching Power Supplies
- Filtering in Telecommunications Equipment
- High-End Computing Systems
Features
- Tantalum Polymer Cathode
- Surface Mount Technology (SMT)
- Low ESR
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Improved Power Efficiency: Low ESR minimizes power losses, improving efficiency in power circuits.
- Extended Operating Life: Tantalum polymer construction provides superior stability and a long lifespan.
- Reduced Board Space: High volumetric efficiency enables compact and lightweight circuit designs.
- Stable Performance: Delivers consistent capacitance and ESR values across a wide range of operating conditions.
- High Ripple Current Capability: Can handle significant ripple current without performance degradation.
Additional Details
The T520C226M016AE080 has a capacitance of 22µF and a voltage rating of 16V. Designed for surface mounting, its ESR is optimized for high-performance applications. This capacitor is frequently used in circuits where consistent and reliable performance is paramount.