The T520C107M006AE025 is a solid electrolytic capacitor from Kemet's T520 series, designed for high-performance applications. Utilizing tantalum polymer technology, this capacitor provides high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It is well-suited for surface mount applications where stability and reliability are critical.
Applications
- Power Management in Portable Devices
- DC-DC Converters
- Bulk Capacitance in Switching Power Supplies
- Filtering in Telecommunications Equipment
- High-End Computing Systems
Features
- Tantalum Polymer Cathode
- Surface Mount Technology (SMT)
- Low ESR
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Improved Power Efficiency: Low ESR minimizes power losses, enhancing efficiency in power circuits.
- Extended Operating Life: Tantalum polymer construction offers superior stability and long lifespan.
- Reduced Board Space: High volumetric efficiency allows for compact and lightweight circuit designs.
- Stable Performance: Provides consistent capacitance and ESR values across a wide range of operating conditions.
- High Ripple Current Capability: Capable of handling significant ripple current without degradation.
Additional Details
The T520C107M006AE025 has a capacitance of 100µF and a voltage rating of 6.3V. It is designed for surface mounting. The ESR is optimized for high-performance applications. This capacitor is commonly used in circuits where consistent and reliable performance is paramount.