The T520B686M006AE025 is a solid electrolytic capacitor, part of Kemet's T520 series, known for its high performance and reliability. This capacitor utilizes tantalum polymer technology, offering a combination of high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It is designed for surface mount applications.
Applications
- Power management in portable electronics
- DC-DC converters
- Bulk capacitance in switch-mode power supplies
- Filtering in telecommunication equipment
- High-end computing and server systems
Features
- Tantalum Polymer Cathode
- Surface Mount Device (SMD)
- Low ESR
- High Capacitance Retention at High Frequency
- Excellent Volumetric Efficiency
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Enhanced Power Efficiency: The low ESR minimizes power losses, resulting in increased efficiency in power circuits.
- Extended Operating Life: The use of tantalum polymer provides superior stability and a longer lifespan compared to traditional capacitors.
- Space-Saving Design: Its high volumetric efficiency allows for compact circuit designs and reduced board space.
- Stable Performance: Delivers consistent capacitance and ESR values under various operating conditions.
- High Ripple Current Capability: Capable of handling significant ripple current without performance degradation, making it suitable for demanding applications.
Additional Details
The T520B686M006AE025 has a capacitance of 68µF and a voltage rating of 6.3V. It comes in a standard case size. This capacitor is suitable for applications where consistent and reliable performance is essential.