EN
  • EN
  • DE

T520B686M004AEO25

Part No T520B686M004AEO25
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195741-T520B686M004AEO25
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B686M004AEO25 CAD Model

Description

The T520B686M004AEO25 is a high-performance solid electrolytic capacitor from Kemet's T520 series. It's designed for demanding applications requiring high capacitance, low ESR, and excellent volumetric efficiency. This capacitor leverages Kemet's advanced tantalum polymer technology to deliver stable performance across a wide range of temperatures and frequencies.

Applications

  • Power management circuits in portable devices
  • DC-DC converters
  • Bulk capacitance in high-frequency switching power supplies
  • Filtering in telecommunications equipment
  • Storage and filtering in high-end computing and server systems

Features

  • Tantalum Polymer Electrode
  • Surface Mount Technology (SMT)
  • Low Equivalent Series Resistance (ESR)
  • High Capacitance Retention at High Frequency
  • Volumetrically Efficient
  • Operating Temperature Range: -55°C to +105°C
  • Meets or Exceeds EIA Standard 535BAAC
  • RoHS Compliant

Benefits

  • Improved Power Efficiency: The low ESR minimizes energy losses in power circuits, enhancing overall efficiency.
  • Extended Operating Life: The tantalum polymer construction offers superior stability and longevity compared to traditional capacitors.
  • Reduced Board Space: High volumetric efficiency allows for smaller and lighter circuit designs.
  • Stable Performance: Provides consistent capacitance and ESR values across a wide range of operating conditions.
  • High Ripple Current Capability: Handles significant ripple current without degradation, suitable for demanding power applications.

Additional Details

The T520B686M004AEO25 has a capacitance of 68µF and a voltage rating of 4V. It features a D case size. The ESR is very low, contributing to its high-performance characteristics. The termination is standard SnPb. This capacitor is well-suited for applications where stable and reliable performance is critical.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess