The T496D336K016ATE1K0 is a surface mount solid electrolytic capacitor from Kemet’s T496 series. It is designed for applications requiring high reliability and stable electrical performance. This capacitor is known for its low ESR (Equivalent Series Resistance) and high volumetric efficiency.
Applications:
- Power supplies
- DC-DC converters
- Filtering and decoupling in electronic circuits
- High-reliability applications
- Automotive electronics
Features:
- Surface Mount Device (SMD)
- Solid Electrolyte
- Low Equivalent Series Resistance (ESR)
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
- RoHS Compliant
- Meets or exceeds EIA standard 535BAAC
Benefits:
- Provides stable and reliable performance in demanding applications.
- Reduces board space requirements due to its surface mount design.
- Low ESR improves circuit efficiency and reduces power dissipation.
- High volumetric efficiency allows for smaller component size.
- Ensures consistent performance over a wide temperature range.
- Facilitates effective decoupling, minimizing noise and voltage ripple.
Additional Details:
The T496D336K016ATE1K0 has a capacitance of 33µF with a tolerance of ±10%. The voltage rating is 16V DC. The case size is D. The ESR value is 1.0 Ohms. This capacitor is commonly used in applications where low ESR and stable capacitance are critical. They are suitable for automated assembly processes and are reflow solderable per MIL-STD-202, Method 208.