The T495V337M010ZTE115 is a surface-mount solid tantalum capacitor manufactured by Kemet. It is part of the T495 series, known for its reliability and performance in demanding environments. This capacitor features a capacitance of 330µF and a voltage rating of 10V, making it suitable for power filtering, decoupling, and general-purpose applications in electronic circuits. The 'ZTE115' suffix indicates specific characteristics related to ESR (Equivalent Series Resistance) and performance at higher frequencies.
Applications:
- Power supply filtering
- Decoupling in digital circuits
- DC-DC converters
- General-purpose use in electronic devices
- High-reliability applications requiring stable performance
Features:
- Surface-mount design for efficient PCB assembly
- Solid tantalum capacitor technology for enhanced reliability
- 330µF capacitance
- 10V voltage rating
- Low ESR (Equivalent Series Resistance) for efficient power handling
- Stable performance over a wide temperature range
- RoHS compliant
Benefits:
- Improved power supply stability due to effective filtering
- Reduced noise and voltage spikes in electronic circuits
- Enhanced reliability in demanding operating conditions
- Compact size for space-constrained applications
- Long operational life compared to other capacitor technologies
- Lower power dissipation due to low ESR characteristics
Additional Details:
The T495 series tantalum capacitors are well-regarded for their volumetric efficiency and stable electrical properties. The 'V' case size refers to the physical dimensions of the capacitor. The 'M' in the part number indicates a capacitance tolerance of ±20%. The 'ZTE115' ESR characteristic is specifically chosen for applications requiring low impedance at high frequencies, which is typical in modern electronic devices. These capacitors are frequently used in telecommunications, industrial, and computing applications where reliability and high performance are critical requirements. The tantalum construction delivers consistent capacitance and minimizes drift over time and temperature variations, ensuring long-term reliability.