EN
  • EN
  • DE

T495B226K010ZTE800

Part No T495B226K010ZTE800
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 22UF 10% 10V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 22 µF Molded Tantalum Capacitors 10 V 1411 (3528 Metric) 800mOhm
Manufacturer Kemet
Series T495
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1411 (3528 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 495-1677-6, T495B226K010ZT, 495-1677-1, 495-1677-2, B45197A2226K209
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935974-T495B226K010ZTE800
Ultra Librarian 3D Model Ultra Librarian T495B226K010ZTE800 CAD Model

Description

The T495B226K010ZTE800 is a tantalum capacitor manufactured by Kemet. It belongs to the T495 series, known for its robust design and suitability for demanding applications. These capacitors are widely used for decoupling, filtering, and timing circuits in electronic devices.

Applications

  • Decoupling Capacitors
  • Filtering Capacitors
  • Timing Circuits
  • Power Management
  • General-Purpose Electronics

Features

  • Tantalum Capacitor: Offers stable performance and high volumetric efficiency.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Solid Electrolyte: Provides enhanced stability and long lifespan.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Stable Performance: Delivers consistent and reliable performance.
  • Efficient Space Utilization: Allows for compact designs due to its high volumetric efficiency.
  • Long Lifespan: Provides extended operational life, reducing maintenance costs.
  • Easy Assembly: Compatible with automated surface mount assembly processes.
  • Environmentally Friendly: Minimizes environmental impact.

Additional Details

The T495B226K010ZTE800 has a capacitance of 22µF, a voltage rating of 10V, and a tolerance of 10%. It is designed for surface mount applications and offers excellent stability and reliability. This capacitor is commonly used in power management circuits, decoupling, and filtering applications. It operates within a wide temperature range, making it suitable for various environmental conditions. The solid electrolyte ensures a long lifespan and stable performance. Its ESR (Equivalent Series Resistance) is optimized for efficient filtering and decoupling.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess