The T495A106M010ZTE2K5 is a solid tantalum surface mount capacitor from KEMET's T495 series, designed for demanding applications requiring high reliability and stable performance. This capacitor is particularly well-suited for power management, filtering, and decoupling in various electronic systems.
Applications
- DC-DC converters
- Power supply filtering
- Bypass and decoupling in digital circuits
- Industrial control systems
- Telecommunications equipment
Features
- Surface mount design for automated assembly
- Solid tantalum capacitor for inherent reliability
- Capacitance of 10µF
- Voltage rating of 10V
- ESR (Equivalent Series Resistance) of 2.5 Ohms
- Operating temperature range of -55°C to +125°C
- Molded case for protection against environmental factors
- Termination finish: Matte Tin
Benefits
- High reliability ensures long-term performance in critical applications.
- Low ESR minimizes power losses and improves efficiency.
- Stable capacitance over temperature and frequency provides consistent circuit operation.
- Compact size allows for high-density board layouts.
- Surface mount design reduces assembly costs.
Additional Details
The T495A106M010ZTE2K5 utilizes a tantalum pentoxide dielectric and a robust construction to ensure long-term stability and performance. The low ESR characteristic is particularly beneficial in power management applications, where minimizing power losses is crucial. The device conforms to industry standards for environmental compliance. The part is also suitable for applications requiring surge current testing.