The T494D157M010AS7027 is a surface mount solid tantalum capacitor belonging to the T494 series from Kemet. This series is recognized for its robust construction and suitability for demanding applications where high reliability is critical. The 'D' case size refers to its specific dimensions.
Applications
- DC-DC converters
- Power management circuits
- Avionics
- Military applications
- Medical devices
Features
- Surface Mountable
- Solid Tantalum Construction
- High Reliability
- Rugged Design
- Molded Case
- RoHS Compliant
Benefits
- Exceptional stability and performance in harsh environments.
- Long lifespan.
- Reduced size and weight.
- Suitable for automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The T494D157M010AS7027 features a capacitance of 150µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 10V (volts DC). The operating temperature range is typically -55°C to +125°C. The ESR (Equivalent Series Resistance) is detailed in Kemet's datasheet for this part number. The termination finish is matte tin, providing excellent solderability. The rugged design and high-reliability characteristics make it suitable for mission-critical applications. The AS7027 likely designates a specific manufacturing or testing variant. The D case size's dimensions are standardized, ensuring compatibility with various PCB layouts and pick-and-place equipment.