The Kemet T491X337M010AT is a surface-mount solid tantalum capacitor from the T491 series. This capacitor is intended for general-purpose applications that demand stable capacitance across a broad range of temperatures and frequencies, commonly found in decoupling, filtering, and timing circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General purpose applications in industrial and commercial electronics
- By-Pass Capacitors in high-frequency circuits
Features:
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- RoHS Compliant
- Small form factor
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable and reliable capacitance over a wide temperature range
- Reduces board space due to its small size
- Compatible with automated assembly processes, reducing manufacturing costs
- Long operational life
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The T491X337M010AT features a capacitance of 330µF with a tolerance of ±20%. Its voltage rating is 10V DC. This component includes a low ESR, enhancing its performance in high-frequency applications. It also has a molded case. Designed to ensure stable electrical characteristics, making it well-suited for a variety of electronic applications.