The Kemet T491V157K006AS is a surface-mount, solid tantalum capacitor and is part of the T491 series. It's designed for general-purpose applications requiring stable capacitance over a range of temperatures and frequencies. This capacitor is suitable for decoupling, filtering, and timing circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General purpose applications in industrial and commercial electronics
- By-Pass Capacitors in high-frequency circuits
Features:
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- RoHS Compliant
- Small form factor
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable and reliable capacitance over a wide temperature range
- Reduces board space due to its small size
- Compatible with automated assembly processes, reducing manufacturing costs
- Long operational life
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The T491V157K006AS has a capacitance of 150µF with a tolerance of ±10%. The voltage rating is 6.3V DC. The ESR is designed to be low, enhancing the performance in high-frequency applications. This capacitor's molded case and stable electrical characteristics make it a reliable choice for electronic designs. It's constructed to deliver consistent results in different operating conditions.