The T491E107K025AS is a surface mount solid tantalum capacitor that belongs to Kemet's T491 series. It is designed for general-purpose applications needing stable electrical characteristics and efficient space utilization. The T491 series is notable for its robust construction and ability to be used in automated assembly processes.
Applications
- Bypass capacitors in electronic circuits
- Filtering in power supplies
- Use in industrial equipment
- Use in telecommunication systems
- Use in consumer electronics
Features
- Surface mount design enables easy integration onto circuit boards
- Solid tantalum construction ensures high reliability
- Complies with EIA standard 535BAAC
- RoHS compliant for environmental friendliness
- Variety of case sizes and voltage options
- Low ESR (Equivalent Series Resistance) for efficient performance
Benefits
- Efficient decoupling and filtering capabilities
- Improved signal clarity by reducing noise
- Long operational life in demanding environments
- Suited for automated manufacturing processes
- Reduced environmental impact due to RoHS compliance
- Stable performance across different temperature conditions
Additional Details
The T491E107K025AS has a capacitance of 100µF and a voltage rating of 25V. It offers a ±10% capacitance tolerance. The operating temperature range usually spans from -55°C to +125°C. This component is packaged in an E case size per EIA standards. Its termination is Sn plated.
This capacitor is particularly useful in situations where stable capacitance and low ESR are essential for optimal circuit operation.