The T491D686M010AS4069R053 is a surface mount solid tantalum capacitor from Kemet's T491 series. These capacitors are designed for general-purpose applications that require stable electrical performance and high volumetric efficiency. The T491 series is known for its rugged construction and suitability for automated assembly processes.
Applications
- Decoupling in power distribution networks
- Filtering in signal processing circuits
- General-purpose use in industrial electronics
- Use in telecommunications infrastructure
- Use in computing hardware
Features
- Surface mount design facilitates easy PCB integration
- Solid tantalum capacitor ensures stable performance
- Meets or exceeds EIA standard 535BAAC
- RoHS compliant for environmental responsibility
- Available in various case sizes and voltage ratings
- Low ESR (Equivalent Series Resistance) minimizes power loss
Benefits
- Offers reliable decoupling and filtering for increased stability
- Reduces noise and enhances signal integrity
- Provides a long operational lifespan
- Streamlines automated assembly procedures
- Aligns with environmental sustainability goals
- Maintains electrical parameters consistently over time and temperature
Additional Details
The T491D686M010AS4069R053 features a capacitance of 68µF and a voltage rating of 10V. Its capacitance tolerance is ±20%. The operational temperature range is typically from -55°C to +125°C. It is housed in a D case size in accordance with EIA standards. The termination is Sn plated.
This capacitor excels in applications where stable capacitance and low ESR are critical for optimized circuit performance.