The T491D336M016AS7015 is a surface mount solid tantalum capacitor belonging to Kemet's T491 series. It's designed for general-purpose applications requiring reliable performance and efficient use of board space. This series is well-regarded for its durability and suitability for automated assembly processes.
Applications
- Bypass capacitors in digital circuits
- Filtering in audio circuits
- Power supply decoupling
- Use in handheld devices
- General industrial and commercial electronics
Features
- Surface mount technology for easy board assembly
- Solid tantalum construction for inherent reliability
- Compliant with EIA standard 535BAAC
- RoHS compliant
- Wide range of case sizes and voltage options
- Low ESR (Equivalent Series Resistance) characteristics
Benefits
- Enhanced decoupling and filtering capabilities
- Improved signal integrity by reducing noise
- Extended service life in demanding environments
- Compatibility with automated manufacturing lines
- Reduced environmental impact thanks to RoHS compliance
- Stable performance over varying temperature conditions
Additional Details
The T491D336M016AS7015 features a capacitance of 33µF with a tolerance of ±20%. The voltage rating is 16V. Its operational temperature range typically extends from -55°C to +125°C. It comes in a D case size, as per EIA standards. The termination is Sn plated.
This capacitor excels in scenarios where reliable capacitance and low ESR are necessary for maintaining optimal circuit functionality.