The T491D336K020AT7621 is a surface-mount solid tantalum capacitor from Kemet's T491 series. This capacitor is designed for general-purpose applications requiring stable performance and volumetric efficiency. The T491 series is known for its robust construction and suitability for automated assembly.
Applications
- Decoupling in power supplies
- Filtering in signal processing circuits
- General-purpose use in industrial electronics
- Use in telecommunications equipment
- Use in computers and peripherals
Features
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- Meets or exceeds EIA standard 535BAAC
- RoHS compliant
- Available in various case sizes and voltage ratings
- Low ESR (Equivalent Series Resistance)
Benefits
- Provides reliable decoupling and filtering
- Reduces noise and improves signal integrity
- Offers long operational life
- Compatible with automated assembly processes
- Environmentally friendly due to RoHS compliance
- Stable electrical parameters over temperature and time
Additional Details
The T491D336K020AT7621 has a capacitance of 33µF and a voltage rating of 20V. It features a ±10% capacitance tolerance. The operating temperature range typically spans from -55°C to +125°C. It comes in a D case size according to EIA standards. The specific termination is Sn plated.
This capacitor is particularly effective in applications where stable capacitance and low ESR are crucial for circuit performance.