The T491C335M025AS is a surface mount solid tantalum capacitor from Kemet's T491 series. This capacitor is designed for general-purpose applications requiring stable performance and volumetric efficiency. It is commonly used for decoupling, filtering, and timing circuits in electronic devices.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General-purpose applications in industrial electronics
- Consumer electronics such as smartphones and tablets
Features:
- Surface mount design for automated assembly
- Solid tantalum construction for high reliability
- Stable electrical parameters across a wide temperature range
- RoHS compliant, making it environmentally friendly
- Polarized capacitor, requiring correct orientation
- Available in various case sizes and voltage ratings
Benefits:
- Reduced board space due to its compact surface mount design
- Long operational lifespan due to the durable solid tantalum construction
- Improved circuit performance through stable electrical characteristics
- Environmentally responsible because of RoHS compliance
- High reliability, ensuring consistent performance in demanding applications
Additional Details:
The T491C335M025AS has a capacitance of 3.3µF (microfarads) with a tolerance of ±20%. The rated voltage is 25V (volts). The operating temperature range typically spans from -55°C to +125°C. The case size is EIA 6032-28 (C case). For comprehensive specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), and leakage current, consult the device's datasheet. Proper soldering techniques are essential for optimal and reliable performance.