EN
  • EN
  • DE

SMR7.5224K100K03L4BULK

Part No SMR7.5224K100K03L4BULK
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 0.22UF 10% 100VDC RAD / Cap Film 0.22uF 100V PPS 10% (10 X 5 X 11mm) Radial Wound 7.5mm 150°C Automotive Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series SMR
Packaging Bulk
Capacitance 0.22μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package Radial
Dimension 0.394" L x 0.197" W (10.00mm x 5.00mm)
Height - Seated (Maximum) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.295" (7.50mm)
Applications General
Features High Temperature
Win Source Part Number 789383-SMR7.5224K100K03L4BULK
Popularity Medium
Supply and Demand Status Limited
Family Name SMR
Introduction Date April 19, 2012
ECCN EAR99
Country of Origin China, Indonesia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SMR7.5224K100K03L4BULK CAD Model

Description

This electronic component is a capacitor manufactured by Kemet with the Win Source Part Number: 789383-SMR7.5224K100K03L4BULK.

  • Series: SMR
  • Packaging: Bulk
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C ~ 150°C
  • Features: High Temperature
  • Termination: PC Pins
  • Package: Radial
  • Voltage Rating-AC: 63V
  • Voltage Rating-DC: 100V
  • Capacitance: 0.22μF
  • Tolerance: ±10%
  • Lead Spacing: 0.295" (7.50mm)
  • Dielectric Material: polyphenylene sulfide (PPS), metallized
  • Category: Capacitors
  • Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
  • Height-Seated (Maximum): 0.433" (11.00mm)

You May Also Be Interested in

Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7435 $61.0225
85+ $1.4306 $121.6010
130+ $1.3859 $180.1670
175+ $1.3412 $234.7100
225+ $1.2965 $291.7125
300+ $1.1624 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess