EN
  • EN
  • DE

SMP253MA4100MTV24

Part No SMP253MA4100MTV24
Manufacturer Kemet
Catalog Film Capacitors
Description Paper Capacitor, Paper, 1500V, 2 / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Reel
Product Status Active
Standard Package 400 pcs
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1094546-SMP253MA4100MTV24
Ultra Librarian 3D Model Ultra Librarian SMP253MA4100MTV24 CAD Model

Description

The SMP253MA4100MTV24 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It's designed for surface mount applications and is characterized by its compact size, high capacitance value, and stable performance. These capacitors are commonly used in a wide range of electronic devices for decoupling, filtering, and bypass applications.

Applications

  • Decoupling in power supplies
  • Filtering in signal processing circuits
  • Bypass capacitors in digital circuits
  • Noise suppression in electronic devices
  • Timing circuits
  • Energy storage

Features

  • High capacitance value in a small package
  • Surface mount technology (SMT) compatible
  • Stable performance over temperature and voltage
  • Low equivalent series resistance (ESR)
  • RoHS compliant

Benefits

  • Improves power supply stability by decoupling noise.
  • Reduces signal noise and interference in electronic circuits.
  • Simplifies circuit design with its small size and high capacitance.
  • Enhances the reliability of electronic devices due to stable performance.
  • Environmentally friendly, compliant with Restriction of Hazardous Substances standards.

Additional Details

The SMP253MA4100MTV24 features a ceramic dielectric material that provides excellent stability and reliability. The capacitor is designed to withstand high operating temperatures and voltages, ensuring consistent performance in demanding applications. Its low ESR minimizes power losses and improves the efficiency of electronic circuits. The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs. The capacitor is available in various case sizes and capacitance values to meet the specific requirements of different applications. It is widely used in industries such as telecommunications, automotive, industrial, and consumer electronics. Kemet's MLCC capacitors are known for their high quality and reliability, making them a preferred choice for engineers and designers. The SMP253MA4100MTV24 is manufactured using advanced techniques and materials to ensure long-term stability and performance. Its compact size and high capacitance value make it ideal for applications where space is limited. The capacitor is designed to meet industry standards for safety and performance. Kemet provides detailed specifications and technical support to assist customers in selecting the right capacitor for their application. The SMP253MA4100MTV24 is a versatile and reliable component for a wide range of electronic circuit designs.

You May Also Be Interested in

EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess