EN
  • EN
  • DE

DSC1101CI5-048.0000

Part No DSC1101CI5-048.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ CMOS SMD / 48 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917542-DSC1101CI5-048.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101CI5-048.0000 CAD Model

Description

Microchip Technology DSC1101CI5-048.0000 Precision Oscillator

The DSC1101CI5-048.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is designed to provide a stable and reliable clock signal for a wide range of electronic applications, from consumer electronics to industrial systems.

With a frequency of 48.0000 MHz, the DSC1101CI5-048.0000 offers a precise timing solution for systems that require high-speed data processing and accurate timing. The product is characterized by its low jitter and high stability, making it an ideal choice for applications such as networking, telecommunications, and computing where timing precision is critical.

The oscillator is housed in a compact industry-standard 6-pin ceramic package, measuring just 3.2 x 2.5 mm, which allows for easy integration into space-constrained designs. Its small footprint does not compromise on performance, ensuring that the device can be used in a variety of applications without the need for additional space.

Key features of the DSC1101CI5-048.0000 include:

  • Supply voltage (VDD) of 1.8V to 3.3V, accommodating a range of power requirements.
  • Low power consumption, making it suitable for battery-operated devices.
  • Frequency stability of ±25 ppm over the operating temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Output enable/disable function that allows the user to control the oscillator output, providing additional power-saving capabilities.
  • No need for external load capacitors, reducing the overall component count and simplifying the design process.

The DSC1101CI5-048.0000 is also RoHS compliant and lead-free, meeting environmental standards and reducing the ecological footprint of the products it is used in. With its robust performance and versatility, the DSC1101CI5-048.0000 is a top choice for designers looking to incorporate a reliable clock source into their electronic designs.

For more information, datasheets, and technical support, visit the Microchip Technology website or contact their customer support team. The DSC1101CI5-048.0000 is available for order and can be sourced through Microchip's extensive distribution network.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4395 $58.4715
41+ $2.8223 $115.7143
64+ $2.7340 $174.9760
88+ $2.6458 $232.8304
113+ $2.5576 $289.0088
152+ $2.2931 $348.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess