EN
  • EN
  • DE

SMC7.3224G50K37TR12

Part No SMC7.3224G50K37TR12
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 328365-SMC7.3224G50K37TR12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMC7.3224G50K37TR12 CAD Model

Description

The SMC7.3224G50K37TR12 is a common mode choke manufactured by Kemet. Common mode chokes are electronic components designed to suppress common-mode noise while allowing differential signals to pass through with minimal attenuation. These chokes are crucial in various electronic devices to ensure signal integrity and electromagnetic compatibility (EMC).

Applications

  • Power Supplies: Reducing noise emanating from power supplies, ensuring clean power delivery.
  • Data Lines: Filtering noise on data lines such as USB, Ethernet, and HDMI cables to improve signal quality.
  • Audio Equipment: Eliminating unwanted noise in audio circuits for clearer sound reproduction.
  • Industrial Equipment: Protecting sensitive electronic components from common-mode noise in harsh industrial environments.
  • Medical Devices: Ensuring EMC compliance and reducing interference in medical electronic equipment.

Features

  • High Common Mode Noise Suppression: Effectively attenuates common-mode noise across a broad frequency range.
  • Compact Size: Designed for space-constrained applications.
  • High Impedance: Provides a significant impedance to common-mode currents, blocking noise effectively.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation for differential signals.
  • Robust Construction: Suitable for demanding environments with stable performance characteristics.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced EMC Performance: Helps electronic devices meet electromagnetic compatibility standards.
  • Reduced EMI: Minimizes electromagnetic interference with nearby devices.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and surges.
  • Optimized Performance: Allows electronic devices to operate at their full potential without being affected by noise.

Additional Details

The SMC7.3224G50K37TR12 is typically surface-mounted on printed circuit boards (PCBs). Specific details such as inductance, impedance at certain frequencies, rated current, and DC resistance can usually be found in the manufacturer's datasheet. The 'TR12' suffix often denotes the packaging type (e.g., tape and reel). The choke's material composition and construction are chosen to ensure stable electrical characteristics over a wide range of temperatures and environmental conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess