EN
  • EN
  • DE

RSBWC1100DQ00K

Part No RSBWC1100DQ00K
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM RAD POLYPROP / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Box (TB)
Standard Package 3,500
REACH Status REACH Unaffected
Win Source Part Number 1341146-RSBWC1100DQ00K
Ultra Librarian 3D Model Ultra Librarian RSBWC1100DQ00K CAD Model

Description

The RSBWC1100DQ00K is a series RSB, Wirewound Inductor manufactured by Kemet. It is designed for applications requiring high current handling and robust performance in demanding environments. These inductors are constructed with high-quality materials and precise winding techniques to ensure optimal electrical characteristics and reliability.

Applications

  • DC-DC converters: Used in step-up, step-down, and buck-boost converters to efficiently regulate voltage levels.
  • Power supplies: Employed in both linear and switching power supplies to filter noise and provide stable current.
  • EMI filtering: Effectively suppresses electromagnetic interference in sensitive electronic circuits.
  • Energy storage: Utilized in energy storage applications due to their ability to store energy in a magnetic field.
  • Automotive applications: Suitable for automotive electronics requiring high reliability and performance under harsh conditions.

Features

  • Wirewound construction: Provides high current carrying capacity and excellent energy storage capabilities.
  • High saturation current: Maintains inductance even at high current levels, preventing performance degradation.
  • Low DC resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact size: Allows for space-saving designs in densely populated circuit boards.
  • RoHS compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.

Benefits

  • Improved efficiency: Low DCR minimizes power losses, leading to higher overall system efficiency.
  • Enhanced reliability: Robust construction ensures stable performance and long lifespan.
  • Reduced EMI: Effective EMI filtering helps to minimize interference and improve signal integrity.
  • Stable performance: High saturation current prevents inductance roll-off, maintaining consistent performance under varying load conditions.
  • Space saving: Compact size allows for integration into small and densely populated circuits.

Additional Details

The specific inductance value, current rating, and other electrical parameters can be found in the product datasheet. These inductors are designed for surface mount technology (SMT) and are suitable for automated assembly processes. The operating temperature range is typically specified in the datasheet and should be considered for proper application. Consider checking the manufacturer's datasheet for specific test conditions and any application notes.

You May Also Be Interested in

Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess