EN
  • EN
  • DE

R75PN3220AA30J

Part No R75PN3220AA30J
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM AUTO POLYPROP RAD / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1360630-R75PN3220AA30J
Ultra Librarian 3D Model Ultra Librarian R75PN3220AA30J CAD Model

Description

The R75PN3220AA30J is a polypropylene film capacitor manufactured by Kemet. This capacitor is designed for various applications, primarily in power electronics and high-frequency circuits.

Applications:

  • DC Link Capacitors: Used in DC link circuits for inverters and converters.
  • Snubber Capacitors: Employed in snubber circuits to protect switching devices from voltage spikes.
  • High-Frequency Filtering: Provides filtering in high-frequency power supplies and electronic equipment.
  • Resonant Circuits: Utilized in resonant circuits for induction heating and wireless power transfer.
  • Pulse Applications: Suitable for applications involving high pulse currents and voltages.

Features:

  • Polypropylene Film Dielectric: Offers low losses and high stability.
  • High Ripple Current Capability: Can handle high ripple currents without overheating.
  • Self-Healing Properties: Enables the capacitor to recover from minor overvoltage events.
  • Long Service Life: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Reliability: Polypropylene film ensures stable performance over time.
  • Low Losses: Reduces heat generation and improves circuit efficiency.
  • Self-Healing: Extends service life and enhances reliability.
  • Compact Size: Allows for efficient use of board space.
  • Stable Performance: Capacitance remains stable over a wide range of temperatures and frequencies.

Additional Details:

The R75PN3220AA30J typically has a capacitance of 2.2uF and is rated for 630VDC. The tolerance is typically ±5%. This capacitor features radial leads for through-hole mounting. The operating temperature range is typically -40°C to +105°C. It is designed for applications requiring high pulse currents and voltages, making it suitable for power electronics and industrial applications. Standard packaging is bulk.

You May Also Be Interested in

EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess