The R60MR4100JP30K is a Class X2 metallized polypropylene film capacitor manufactured by Kemet. It is specifically designed for use in across-the-line applications for interference suppression. This capacitor provides stable performance and excellent self-healing properties, making it a reliable choice for demanding electrical applications.
Applications:
- Across-the-line interference suppression
- Connection in series with the mains
- Applications with permanent connection to the mains
- Power supplies
- Electric meters
- Consumer electronics
Features:
- Class X2 safety capacitor
- Metallized polypropylene film construction
- Self-healing properties
- High stability
- Flame retardant epoxy resin coating
- Compliant with safety standards ENEC, UL, cUL, and CQC
Benefits:
- Provides reliable interference suppression
- Enhances the safety of electronic devices
- Offers long operational life due to self-healing properties
- Maintains stable performance over time and temperature
- Reduces the risk of fire hazards due to flame retardant coating
- Meets stringent safety requirements for global applications
Technical Specifications:
The R60MR4100JP30K features a capacitance of 0.1 µF with a tolerance of ±5%. It has a rated voltage of 305 VAC and is designed to operate within a temperature range of -40°C to +110°C. The capacitor has a lead spacing of 22.5 mm and is constructed with a flame-retardant epoxy resin coating for enhanced safety. Its robust design and adherence to safety standards ensure its suitability for a wide range of applications where reliable interference suppression is critical.