The R46KN410000M1M is a Class X2 metallized polypropylene film capacitor produced by Kemet. It's specifically designed for across-the-line applications, providing essential electromagnetic interference (EMI) suppression in numerous electronic devices.
Applications
- Across-the-line applications
- EMI suppression in power supplies
- Input filters for electronic equipment
- Connection in series with the mains
- Capacitive power supplies
- Energy meters
Features
- Self-healing properties for extended lifespan
- High capacitance stability to maintain performance
- Flame-retardant plastic case and epoxy resin filling (UL 94 V-0) for enhanced safety
- Safety class X2 (IEC 60384-14) compliant
- Rated voltage of 305 VAC
- Capacitance value of 0.1µF
- Tolerance of ±20%
- Operating temperature range of -40°C to +110°C
Benefits
- Effectively suppresses EMI, reducing interference in electronic circuits.
- Ensures reliable and consistent performance with its self-healing capabilities.
- Offers a high level of safety due to its flame-retardant construction.
- Maintains consistent capacitance across a broad range of operating conditions.
- Complies with industry safety standards for across-the-line applications.
Additional Details
This capacitor utilizes a metallized polypropylene film dielectric, providing outstanding electrical characteristics and long-term stability. The flame-retardant plastic case and epoxy resin filling offer robust protection against various environmental factors. The R46 series is meticulously engineered to meet the demanding requirements of across-the-line applications, delivering dependable performance and safety. Furthermore, it is RoHS compliant, adhering to environmental regulations regarding hazardous substances.