EN
  • EN
  • DE

R060S202S3NRBA

Part No R060S202S3NRBA
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Film Capacitors
Win Source Part Number 181920-R060S202S3NRBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R060S202S3NRBA CAD Model

Description

The Kemet R060S202S3NRBA is a ceramic disc capacitor designed for various electronic applications. As a ceramic capacitor, it offers stability, reliability, and a relatively small size, making it suitable for use in circuits requiring consistent performance over a range of temperatures and frequencies. It is part of Kemet's range of ceramic capacitors known for their quality and adherence to industry standards.

Applications

  • Bypass capacitors in electronic circuits
  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • General purpose use in electronic devices

Features

  • Ceramic dielectric material
  • Small size
  • High stability
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Provides stable capacitance over temperature and voltage variations
  • Reduces noise and interference in electronic circuits
  • Improves the reliability of electronic devices
  • Suitable for high-density circuit board designs
  • Environmentally friendly due to RoHS compliance

Additional Details

Ceramic disc capacitors, like the R060S202S3NRBA, are manufactured using a ceramic dielectric material. The exact composition of the ceramic material influences the capacitor's electrical characteristics, such as capacitance value, voltage rating, and temperature coefficient. The capacitor's terminals are typically made of tinned copper or another conductive material for easy soldering to circuit boards.

The electrical characteristics of the R060S202S3NRBA, including its capacitance value, voltage rating, tolerance, and temperature coefficient, are specified in the Kemet datasheet. It's essential to consult the datasheet to ensure that the capacitor meets the requirements of the specific application. The datasheet also provides information on the capacitor's dimensions, lead spacing, and packaging.

When selecting a ceramic capacitor, consider factors such as the required capacitance value, voltage rating, operating temperature range, and tolerance. Also, ensure that the capacitor is compliant with relevant safety standards and environmental regulations. Proper handling and storage of ceramic capacitors are crucial to prevent damage and maintain their performance. Avoid exposing them to excessive mechanical stress, high humidity, or corrosive environments.

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess