EN
  • EN
  • DE

PMR209MC6100M100R30

Part No PMR209MC6100M100R30
Manufacturer Kemet
Catalog Film Capacitors
Description FILTER RC 100 OHM/0.1UF TH / RC EMI Filter 1st Order Low Pass 1 Channel R = 100Ohms, C = 0.1µF Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr KEMET
Series PMR209
Package Bulk
Type Low Pass
Filter Order 1st
Technology RC
Number of Channels 1
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 0.1µF
ESD Protection No
Temperature Range - Operating -40°C ~ 85°C
Applications General Purpose
Voltage - Rated 250VAC
Mounting Type Through Hole
Package / Case Radial
Dimension 0.945" L x 0.299" W (24.00mm x 7.60mm)
Height 0.551" (14.00mm)
Base Product Number PMR209MC
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 399-7513
Standard Package 250
Win Source Part Number 997328-PMR209MC6100M100R30
Ultra Librarian 3D Model Ultra Librarian PMR209MC6100M100R30 CAD Model

Description

The PMR209MC6100M100R30 is a Class X2 Metallized Polypropylene Film Capacitor manufactured by Kemet. These capacitors are specifically designed for interference suppression and safety applications in AC power circuits.

Applications

  • AC Power Line Filtering
  • Interference Suppression
  • Across-the-Line Applications
  • Power Supplies
  • Consumer Electronics

Features

  • Class X2 Safety Capacitor
  • Metallized Polypropylene Film Dielectric
  • Self-Healing Properties
  • Flame Retardant Epoxy Resin Coating
  • High Stability and Reliability

Benefits

  • Protection against Voltage Surges
  • Suppression of Electrical Noise
  • Compliance with Safety Standards
  • Long Service Life
  • Safe Operation in Harsh Environments

The PMR209MC6100M100R30 is a Class X2 safety capacitor, meaning it is designed to be connected across the AC power line to suppress interference and protect equipment from voltage surges. The metallized polypropylene film dielectric provides excellent electrical characteristics, including high insulation resistance and low dissipation factor. The self-healing properties of the capacitor allow it to withstand momentary voltage overstresses without permanent damage.

The flame retardant epoxy resin coating provides additional protection against fire hazards. These capacitors are designed to meet stringent safety standards, such as ENEC, UL, and CSA. The '6100M' in the part number likely indicates a capacitance value of 0.1 μF (microfarads), with a tolerance of ±20%. The '100R30' could refer to the lead spacing and packaging details; however, the datasheet must be consulted for definitive confirmation.

Specific technical specifications, such as voltage rating, capacitance tolerance, operating temperature range, and dimensions, can be found in the Kemet datasheet for the PMR209MC6100M100R30. It is crucial to consult the datasheet to ensure that the capacitor meets the requirements of the specific application and to ensure proper installation and operation.

You May Also Be Interested in

Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3873 $50.1333
52+ $1.9588 $101.8576
80+ $1.8976 $151.8080
109+ $1.8364 $200.1676
141+ $1.7752 $250.3032
189+ $1.5916 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess