The Kemet PME295RB4470MR033G is a Class Y2 metallized paper capacitor, specifically designed for safety-critical applications that require reliable interference suppression and a high degree of safety. The capacitor is constructed using a metallized paper dielectric material, which is then encapsulated in a flame-retardant resin. This design provides excellent self-healing properties and ensures high stability over a wide range of operating conditions.
Applications:
- Line-to-ground applications within power supplies
- Suppression of electromagnetic interference (EMI) in electronic devices
- Input filters for various types of consumer electronics
- Use in household appliances requiring safety certifications
- Connections between the mains and accessible parts of equipment
Features:
- Class Y2 safety rating for line-to-ground applications
- Metallized paper dielectric for superior performance
- Self-healing properties that enhance the capacitor's lifespan
- Flame-retardant resin encapsulation for increased safety
- High stability to ensure consistent operation
- Excellent pulse handling capability for surge protection
Benefits:
- Provides effective electromagnetic interference suppression
- Ensures a high level of safety in line-to-ground connections
- Offers long-term reliability due to the self-healing properties of the dielectric
- Reduces the risk of fire hazards with its flame-retardant construction
- Maintains stable performance under varying environmental conditions
- Protects sensitive electronic components from voltage spikes and surges
Additional Details:
This capacitor features a capacitance of 0.47 uF. Its metallized paper construction provides advantages over other dielectric materials in terms of pulse handling and self-healing. The resin encapsulation ensures compliance with safety standards. This component is well-suited for applications requiring high reliability and safety.