EN
  • EN
  • DE

H5TQ1G63EFR-TEC

Part No H5TQ1G63EFR-TEC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941524-H5TQ1G63EFR-TEC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63EFR-TEC CAD Model

Description

The H5TQ1G63EFR-TEC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's a 1Gb (Gigabit) memory component designed for applications demanding high-speed data access and relatively low power consumption. The organization is typically 64M x 16.

Applications

  • Laptop and Desktop Computers
  • Graphics Cards
  • Embedded Systems requiring RAM
  • Networking Equipment such as Routers and Switches
  • Gaming Consoles

Features

  • Capacity: 1Gb (64M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: TEC (Specific speed bin determining maximum clock frequency and data rate)
  • Data Rate: Supports various data transfer rates depending on the TEC speed grade.
  • Clock Frequency: Operates at a clock frequency dictated by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for compact size and efficient thermal dissipation.
  • RoHS Compliance: Lead-free and compliant with RoHS environmental standards.
  • Power-Saving Modes: Includes features to minimize power consumption during idle periods.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.

Benefits

  • High Bandwidth: DDR3 technology provides a significant improvement in bandwidth compared to older DDR standards.
  • Low Power: Operates at 1.5V, contributing to lower power consumption and longer battery life in portable devices.
  • Enhanced Performance: Fast data transfer rates contribute to improved system performance in demanding applications.
  • Cost-Effective Solution: DDR3 offers a balance between performance and cost, making it a popular choice for a wide range of devices.
  • Widespread Availability: DDR3 is a mature technology with readily available components and support.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The 'TEC' speed grade is a crucial specification for this part, determining its maximum operating frequency and data transfer rate. Refer to the Hynix datasheet for detailed timing parameters and specifications associated with the TEC speed bin. This device typically uses a prefetch buffer to enhance data throughput. The FBGA package allows for high-density mounting on PCBs.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,108 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess