EN
  • EN
  • DE

PME278RE6100M

Part No PME278RE6100M
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350690-PME278RE6100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME278RE6100M CAD Model

Description

The PME278RE6100M is a Class X1 metallized paper capacitor manufactured by Kemet. This capacitor is specifically designed for interference suppression and safety-critical applications, making it ideal for environments requiring high reliability and adherence to strict safety standards.

Applications:

  • Across-the-line applications in power supplies.
  • EMI suppression in industrial equipment and consumer electronics.
  • Input filtering for motor drives and inverters.
  • Lighting ballasts
  • Connection in series with a mains fuse.

Features:

  • Class X1 Safety Approval: Ensures compliance with stringent safety standards for across-the-line applications.
  • Metallized Paper Dielectric: Provides excellent self-healing properties, enhancing reliability and preventing catastrophic failures.
  • High Pulse Handling Capability: Designed to withstand high voltage and current pulses, making it suitable for demanding applications.
  • Flame Retardant Encapsulation: Offers enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Guarantees long-term reliability.

Benefits:

  • Enhanced Safety: Provides reliable protection against electrical hazards.
  • Long Operational Life: The metallized paper construction and self-healing properties contribute to a long and reliable operating life.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving the performance of electronic devices.
  • Robust Design: Able to withstand harsh environmental conditions and high voltage stresses.
  • Regulatory Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME278RE6100M has a capacitance of 0.1 µF (microfarads) and a rated voltage of 275 VAC. It is engineered to operate across a wide temperature range. The capacitor's construction includes a metallized paper dielectric encapsulated in a flame-retardant epoxy resin. Its compact size and robust construction make it suitable for a variety of electronic circuits, ensuring consistent performance in demanding applications.

You May Also Be Interested in

Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess