EN
  • EN
  • DE

PME278RB4680MR30

Part No PME278RB4680MR30
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350684-PME278RB4680MR30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME278RB4680MR30 CAD Model

Description

The PME278RB4680MR30 is a Class X1 metallized paper capacitor from Kemet, engineered for interference suppression and safety-critical applications. It is particularly suitable for environments requiring high reliability and adherence to stringent safety standards.

Applications:

  • Across-the-line applications in switched-mode power supplies (SMPS).
  • EMI suppression in industrial electronics.
  • Input filtering for power inverters and converters.
  • Lighting ballasts for fluorescent and LED lighting.
  • Motor controllers and drives.

Features:

  • Class X1 Safety Capacitor: Designed and certified for across-the-line applications with high safety requirements.
  • Metallized Paper Dielectric: Offers excellent self-healing properties for enhanced reliability and prevention of catastrophic failures.
  • High Pulse Strength: Capable of withstanding high voltage and current pulses.
  • Flame Retardant Encapsulation: Provides enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Ensures long-term reliability in demanding applications.

Benefits:

  • Enhanced Safety: Meets stringent safety standards, providing reliable protection against electrical hazards.
  • Long Operational Lifespan: The metallized paper construction and self-healing properties ensure a long and reliable operating life.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving the performance and reliability of electronic devices.
  • Robust Performance: Withstands harsh environmental conditions and high voltage stresses.
  • Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME278RB4680MR30 features a capacitance value of 0.68 µF (microfarads) and a rated voltage of 440 VAC. It is designed to operate reliably within a wide temperature range. The capacitor's construction includes a metallized paper dielectric encapsulated in a flame-retardant epoxy resin, contributing to its robust safety characteristics. The capacitor's compact size facilitates integration into various electronic circuits.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
0.022 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5172 $58.0688
10+ $11.9115 $119.1150
16+ $11.5396 $184.6336
21+ $11.1677 $234.5217
27+ $10.7946 $291.4542
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess