EN
  • EN
  • DE

PHE450TD5150JR06L2

Part No PHE450TD5150JR06L2
Manufacturer Kemet
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347699-PHE450TD5150JR06L2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE450TD5150JR06L2 CAD Model

Description

The PHE450TD5150JR06L2 is a metallized polypropylene film capacitor manufactured by Kemet. It is designed for applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. This capacitor is commonly used in circuits where precise timing, filtering, or energy storage are crucial.

Applications

  • Snubber circuits: Used to suppress voltage transients and protect switching devices.
  • DC linking: Employed to stabilize DC voltage levels in power electronic converters.
  • Filtering: Used in power supplies and audio equipment to remove unwanted noise and ripple.
  • Resonant circuits: Used in induction heating and wireless power transfer applications.
  • Lighting ballasts: Functions as a vital component within lighting systems.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and long-term stability.
  • Self-healing properties: Allows the capacitor to recover from minor voltage breakdowns, enhancing reliability.
  • High pulse current capability: Suitable for applications with high surge currents.
  • Low equivalent series resistance (ESR): Minimizes power losses and heat generation.
  • Flame retardant epoxy resin coating: Offers protection against environmental factors and enhances safety.

Benefits

  • Increased reliability: The self-healing properties and robust construction ensure long-term dependable performance.
  • Improved circuit performance: The low ESR and high pulse current capability contribute to efficient and stable operation.
  • Enhanced safety: The flame retardant coating provides protection against fire hazards.
  • Reduced size and weight: Polypropylene film capacitors are generally smaller and lighter than other types of capacitors with similar performance characteristics.
  • Long lifespan: The stable electrical characteristics ensure a long operational life.

Additional Details

The PHE450TD series capacitors are designed to meet stringent industry standards for safety and performance. They are available in a variety of capacitance values and voltage ratings to suit diverse application requirements. The “JR06L2” in the part number specifies lead spacing and packaging details. It's crucial to consult the official Kemet datasheet for precise specifications like capacitance value, voltage rating, temperature range, and other critical parameters before integrating this capacitor into a circuit.

You May Also Be Interested in

Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess