The PHE431SF5180J is a metallized polypropylene film capacitor from Kemet. It is designed for use in a wide range of applications requiring stable and reliable performance over a long operational life.
Applications:
- DC Filtering
- DC Coupling
- Snubber Circuits
- Power Supplies
- Lighting Ballasts
- Motor Control Circuits
Features:
- Metallized polypropylene film dielectric
- Self-healing properties
- High stability over temperature and frequency
- Long life expectancy
- Excellent dV/dt capability
- Flame-retardant epoxy resin coating
- RoHS compliant
Benefits:
- Enhanced reliability in demanding environments
- Reduced maintenance costs due to long operational life
- Stable capacitance across a wide range of operating conditions
- Improved safety due to flame-retardant construction
- Suitable for high-frequency applications due to low ESR
Additional Details:
The PHE431 series capacitors, including the PHE431SF5180J, use a metallized polypropylene film dielectric for high performance and reliability. The metallization process provides self-healing properties, allowing the capacitor to recover from minor overvoltage events, which extends its operational life. The capacitor is encapsulated in a flame-retardant epoxy resin coating for added protection. This particular model has a capacitance of 0.18 µF, a voltage rating of 900 VDC, and a capacitance tolerance of ±5%. It operates over a temperature range of -40°C to +105°C. The PHE431SF5180J is well-suited for use in power electronics, industrial equipment, and other applications where a stable and reliable capacitor is required.