The PHE428PD5560JR06L2 is a metallized polypropylene film capacitor manufactured by Kemet. This capacitor is designed for demanding applications requiring high reliability, long life, and stable performance. It offers excellent self-healing properties and is suitable for use in various electronic circuits.
Applications:
- Power factor correction
- DC filtering
- Snubber circuits
- Pulse circuits
- Timing circuits
- General purpose electronics
Features:
- Metallized polypropylene film dielectric
- Self-healing properties
- High stability over temperature and frequency
- Long service life
- Excellent dV/dt capability
- Flame retardant epoxy resin coating
- RoHS compliant
Benefits:
- High reliability in harsh environments
- Reduced maintenance costs due to long life
- Stable capacitance across a wide range of conditions
- Compact design for space-constrained applications
- Enhanced safety with flame-retardant construction
Additional Details:
The PHE428PD5560JR06L2 has a capacitance of 0.56 µF, a voltage rating of 1000 VDC, and a capacitance tolerance of ±5%. It operates over a temperature range of -40°C to +105°C. The metallized polypropylene film construction ensures low losses and high insulation resistance. The self-healing properties allow the capacitor to recover from transient overvoltage conditions, improving its overall reliability. The epoxy resin coating provides environmental protection and flame retardancy. This capacitor is suitable for use in a wide range of applications, including power electronics, industrial equipment, and lighting systems where high performance and reliability are essential.