EN
  • EN
  • DE

P101AA102M250V

Part No P101AA102M250V
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 265380-P101AA102M250V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P101AA102M250V CAD Model

Description

The P101AA102M250V is a film capacitor manufactured by Kemet. These capacitors are widely used in electronic circuits for a variety of purposes, primarily focusing on filtering, energy storage, and signal coupling/decoupling.

Applications:

  • Power Supplies: Smoothing and filtering in power supply circuits.
  • Audio Equipment: Signal coupling and filtering in audio amplifiers and preamplifiers.
  • Industrial Electronics: Applications in motor control, inverters, and other industrial equipment.
  • Renewable Energy Systems: DC link capacitors in solar inverters and wind turbine converters.
  • Lighting Systems: Power factor correction and filtering in LED drivers and fluorescent lighting ballasts.

Features:

  • High Voltage Rating: Rated for 250V, suitable for a variety of medium-voltage applications.
  • Film Dielectric: Offers excellent stability and low losses compared to other capacitor types.
  • Compact Size: Facilitates easy integration into various circuit designs.
  • Non-Polarized: Can be used in AC and DC circuits without polarity concerns.
  • Long Operational Life: Designed for reliable performance over an extended lifespan.

Benefits:

  • Improved Circuit Performance: Provides effective filtering and decoupling, leading to cleaner signal transmission and stable operation.
  • Enhanced Reliability: High-quality film dielectric ensures consistent performance and reduces the risk of failure.
  • Versatile Application: Suitable for a wide range of electronic circuits, providing flexibility in design.
  • Space Saving: Compact design allows for efficient use of board space.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a practical choice for many applications.

Technical Specifications: The detailed specifications, including capacitance value (1000pF), tolerance (±20%), and temperature coefficient, can be found on the Kemet datasheet for this specific part number. These specifications are crucial for ensuring proper circuit design and performance. The capacitor is designed to operate within a specific temperature range, typically from -40°C to +85°C, but the exact range should be confirmed in the datasheet. Its construction usually involves a metallized film dielectric, offering good self-healing properties and high insulation resistance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7436 $74.2308
6+ $20.3026 $121.8156
9+ $19.6685 $177.0165
13+ $19.0332 $247.4316
16+ $18.3992 $294.3872
22+ $16.4957 $362.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess