EN
  • EN
  • DE

C44PXGR5680RASK

Part No C44PXGR5680RASK
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 68UF 10% 2.3KVDC RADIAL / 68 µF Film Capacitor 1000V (1kV) 2300V (2.3kV) Polypropylene (PP), Metallized Radial, Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series C44P-R
Package Bulk
Capacitance 68 µF
Tolerance ±10%
Voltage Rating - AC 1000V (1kV)
Voltage Rating - DC 2300V (2.3kV)
Dielectric Material Polypropylene (PP) , Metallized
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Chassis, Stud Mount
Package / Case Radial, Can
Size / Dimension 3.740" Dia (95.00mm)
Height - Seated (Max) 9.803" (249.00mm)
Termination Threaded, Male
Lead Spacing 1.378" (35.00mm)
Applications Power Factor Correction (PFC) ; Commutation; EMI, RFI Suppression
Features Long Life
Base Product Number C44PXG
Standard Package 4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0040
Win Source Part Number 1348122-C44PXGR5680RASK
Ultra Librarian 3D Model Ultra Librarian C44PXGR5680RASK CAD Model

Description

Kemet's 1348122-C44PXGR5680RASK is a radial film capacitor from the C44P-R series with a capacitance of 68 μF and a voltage rating of 1000V (AC) and 2300V (DC).

  • Series: C44P-R
  • Capacitance: 68 μF
  • Voltage Rating (AC): 1000V
  • Voltage Rating (DC): 2300V
  • Mounting Type: Chassis, Stud Mount
  • Applications: Power Factor Correction (PFC), Commutation, and EMI/RFI Suppression
  • Tolerance: ±10%
  • Lead Spacing: 1.378" (35.00mm)
  • Dielectric Material: Polypropylene (PP) and Metallized
  • Temperature Range: -25°C to 70°C
  • Package: Bulk
  • Standard Package: 4

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.7442 $131.7442
2+ $127.4944 $254.9888
3+ $123.2447 $369.7341
4+ $110.4952 $441.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
In Stock: 17 pieces Factory Stock: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess