EN
  • EN
  • DE

C1210X221J1GAC7536

Part No C1210X221J1GAC7536
Manufacturer Kemet
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820058-C1210X221J1GAC7536
Ultra Librarian 3D Model Ultra Librarian C1210X221J1GAC7536 CAD Model

Description

The C1210X221J1GAC7536 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. This capacitor is designed for general-purpose applications requiring stable performance and reliable operation. Kemet is a leading global supplier of electronic components, and their MLCCs are known for their quality and durability.

Applications

  • Decoupling Capacitors: Used to reduce noise and voltage fluctuations on power supply lines, ensuring stable operation of integrated circuits.
  • Bypass Capacitors: Employed to bypass high-frequency signals to ground, reducing interference in sensitive circuits.
  • Filtering Circuits: Utilized in filters to remove unwanted frequencies from signals, such as in audio amplifiers and communication systems.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays and frequencies.
  • Smoothing Capacitors: Used to smooth out voltage variations in power supplies and other electronic circuits.

Features

  • Compact Size: The 1210 case size offers a balance between capacitance value and physical dimensions, suitable for various applications.
  • High Capacitance Value: Provides a relatively high capacitance value for its size, making it suitable for various applications.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency circuits.
  • Stable Performance: Offers stable capacitance and performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Noise Immunity: Effective decoupling and bypassing capabilities reduce noise and interference, improving the overall performance and reliability of electronic circuits.
  • Stable Circuit Operation: Consistent capacitance value ensures stable circuit operation over a range of operating conditions.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving the efficiency of electronic circuits.
  • High Reliability: Kemet's reputation for quality ensures reliable operation in demanding environments.
  • Versatile Applications: Suitable for a wide range of applications due to its stable performance and compact size.

Additional Details

The C1210X221J1GAC7536 has a capacitance of 220pF (220 picofarads). The '1210' designates the case size (0.12 inch x 0.10 inch). The voltage rating is usually 100V (check the datasheet for specific rating). The 'J' is the tolerance code, indicating ±5% tolerance. The dielectric material is likely a C0G (NP0) type, which offers excellent stability over temperature and frequency. MLCCs are non-polarized components, meaning they can be installed in either direction. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the component. It's essential to consult the datasheet for detailed specifications, including capacitance tolerance, operating temperature range, and soldering recommendations. It is good practice to follow voltage and temperature derating guidelines for long-term reliability.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess