EN
  • EN
  • DE

C1206C223K1RAC3972

Part No C1206C223K1RAC3972
Manufacturer Kemet
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132355-C1206C223K1RAC3972
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1206C223K1RAC3972 CAD Model

Description

The C1206C223K1RAC3972 is a ceramic capacitor manufactured by Kemet. It's a surface mount, multilayer ceramic capacitor (MLCC) commonly used for decoupling, bypassing, and filtering purposes in electronic circuits. Its ceramic dielectric provides good stability and reliability.

Applications

  • Decoupling: Provides local charge storage for integrated circuits (ICs), reducing noise on the power supply lines.
  • Bypassing: Directs unwanted AC signals to ground, preventing them from interfering with circuit operation.
  • Filtering: Used in filter circuits to remove unwanted frequency components from a signal.
  • Consumer electronics: Frequently found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Employed in industrial control systems and instrumentation.

Features

  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards.
  • Multilayer ceramic construction: Allows for high capacitance values in a compact size.
  • High capacitance stability: Maintains capacitance value over varying temperature and voltage conditions.
  • Low equivalent series resistance (ESR): Minimizes power losses in the capacitor.
  • RoHS compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • Reduces noise and interference: Improves the performance and reliability of electronic circuits.
  • Stabilizes voltage levels: Provides a stable power supply voltage for sensitive components.
  • Space-saving design: Allows for compact and efficient circuit layouts.
  • Easy to assemble: Compatible with automated assembly equipment.
  • Long service life: Offers reliable performance over an extended period.

Technical Specifications

Key specifications for the C1206C223K1RAC3972 capacitor:

  • Capacitance: 0.022 µF (22 nF or 223)
  • Voltage Rating: 100 V
  • Tolerance: ±10% (K)
  • Temperature Coefficient: X7R (Temperature variation of ±15% from -55°C to +125°C)
  • Operating Temperature Range: -55°C to +125°C
  • Size Code: 1206 (3.2mm x 1.6mm)

For detailed specifications, performance characteristics, and application guidelines, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess