The C056T220K2X5CR7301 is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are widely used in electronic circuits for filtering, decoupling, and energy storage due to their stability, low cost, and small size.
Applications
- Bypass capacitors in electronic circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Timing circuits
- Resonant circuits
Features
- Ceramic Dielectric: Provides stable performance over a wide range of temperatures and frequencies.
- SMD (Surface Mount Device): Allows for automated assembly and efficient board space utilization.
- Multilayer Ceramic Capacitor (MLCC): Offers high capacitance values in a small package.
- High Voltage Rating (based on similar Kemet capacitors): Suitable for applications with high voltage requirements.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Stable Performance: Ceramic dielectric ensures reliable performance over temperature and frequency variations.
- Compact Size: SMD package allows for high-density board designs.
- High Capacitance: MLCC technology provides significant capacitance in a small footprint.
- Cost-Effective: Ceramic capacitors are generally inexpensive compared to other capacitor types.
- Easy Assembly: SMD package simplifies the assembly process.
Additional Details
Based on the part number breakdown, we can infer some details. 'C056' likely refers to a specific case size or series within Kemet's product line. 'T220K' suggests a capacitance of 22pF with a ±10% tolerance (K indicates ±10% tolerance). '2X5' may indicate voltage rating or other electrical characteristic. 'CR7301' is likely a packaging or internal control code. It is crucial to consult the Kemet datasheet to determine the exact specifications of this specific capacitor, including voltage rating, temperature coefficient, and other critical parameters.
Proper handling during assembly is important to prevent damage to the capacitor. Reflow soldering is the recommended method for attaching SMD ceramic capacitors. Care should be taken to avoid excessive thermal stress during the soldering process. Using the correct soldering profile is crucial for long-term reliability.