The Z02W6.8V-Y is a Zener diode manufactured by KEC. This diode is designed to provide precise voltage regulation and transient voltage suppression. It's commonly used to protect sensitive electronic components from voltage spikes and to maintain a stable voltage level in various circuits.
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive electronics
- Transient voltage suppression in automotive applications
- Voltage clamping
- Reference voltage circuits
Features
- Zener Voltage: 6.8V
- Power Dissipation: typically 200mW
- Low leakage current
- High surge current handling capability
- Available in a small SMD package
Benefits
- Provides a stable and regulated voltage output.
- Protects downstream circuitry from damaging voltage transients.
- Increases the reliability and lifespan of electronic devices.
- Simplifies power supply design by providing a stable reference voltage.
Additional Details
The Z02W6.8V-Y is commonly available in a SOD-323 surface-mount package. The 'Y' suffix likely refers to a specific packaging or reel option. The diode is designed for automated assembly processes. It meets industry standards for environmental compliance and is RoHS compliant.