The Z02W5.1V-X-RTK is a surface-mount Zener diode manufactured by KEC. It is designed to provide voltage regulation and overvoltage protection with a Zener voltage of 5.1V. This diode is commonly used in various electronic circuits to protect sensitive components from voltage spikes and ensure stable operation.
Applications:
- Voltage regulation in consumer electronics
- Overvoltage protection in industrial equipment
- Transient voltage suppression in communication devices
- Protection of sensitive components in automotive applications
- Clamping voltage in power supplies and battery chargers
Features:
- Surface-mount package for easy and efficient assembly
- Precise Zener voltage of 5.1V
- Low reverse leakage current
- High surge current capability
- Fast response time to voltage transients
- RoHS compliant for environmental safety
Benefits:
- Provides stable and reliable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from damaging voltage spikes, extending the lifespan of the device.
- Reduces board space requirements due to its compact surface-mount design.
- Simplifies assembly process and reduces manufacturing costs.
- Enhances system reliability by mitigating the effects of overvoltage conditions.
Additional Details:
The Z02W5.1V-X-RTK has a power dissipation rating of 200mW. Its operating temperature range is -55°C to +150°C, making it suitable for a wide range of operating environments. The "X" designation may indicate specific electrical characteristics or a particular packaging configuration.
This Zener diode is particularly useful for protecting microcontrollers and other integrated circuits from damage due to electrostatic discharge (ESD) and other voltage transient events. Its quick response time and low clamping voltage ensure that the protected components are not exposed to excessive voltage levels.
The Z02W5.1V-X-RTK offers a dependable and cost-effective solution for voltage regulation and transient voltage suppression. Its consistent performance and robust design make it a preferred choice for various electronic applications where a stable 5.1V reference is required.