EN
  • EN
  • DE

PG05GXTE6-RTK/P

Part No PG05GXTE6-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273549-PG05GXTE6-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05GXTE6-RTK/P CAD Model

Description

The PG05GXTE6-RTK/P is a power inductor manufactured by KEC. It is designed for use in a variety of power supply applications, offering a balance of high inductance and low DC resistance. This inductor is commonly used in DC-DC converters and voltage regulators.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to store energy and regulate voltage.
  • Voltage regulators: Employed in linear and switching voltage regulators to filter noise and maintain stable output voltage.
  • Power supplies: Found in various power supply units (PSUs) for electronic devices, including computers, servers, and consumer electronics.
  • LED lighting: Utilized in LED drivers to provide a stable current source for efficient and flicker-free lighting.
  • Battery-powered devices: Integrated into power management circuits of portable devices like smartphones, tablets, and laptops to extend battery life.

Features:

  • High inductance: Provides efficient energy storage for DC-DC conversion.
  • Low DC resistance (DCR): Minimizes power loss due to resistive heating, improving overall efficiency.
  • Compact size: Suitable for space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI) to prevent noise from affecting nearby circuits.
  • High saturation current: Allows the inductor to handle high currents without significant inductance drop.

Benefits:

  • Improved efficiency: Low DCR reduces power loss and increases the efficiency of power conversion circuits.
  • Stable voltage regulation: High inductance helps to maintain a stable output voltage in voltage regulators.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Compact design: Small footprint allows for integration into space-constrained applications.
  • Reliable performance: Designed for stable performance over a wide range of operating conditions.

Additional Details:

While specific electrical characteristics (inductance value, saturation current, DCR) require consulting the official KEC datasheet for PG05GXTE6-RTK/P, these inductors generally adhere to industry standards for power inductors. The materials used in construction are chosen for their thermal stability and low loss characteristics. These inductors are designed to meet RoHS compliance standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,813 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess