The MBRF1045CT-U/P is a Schottky Barrier Rectifier manufactured by KEC. It's designed for high-efficiency rectification in applications such as switching power supplies, freewheeling diodes, and DC-DC converters. The device features a low forward voltage drop and fast switching speeds.
Applications
- Switching Power Supplies
- DC-DC Converters
- Freewheeling diodes
- Polarity protection applications
Features
- Low forward voltage drop for improved efficiency
- Fast switching speed for high-frequency operation
- High surge current capability for robust performance
Benefits
- Reduced power loss and heat generation due to the low forward voltage drop
- Efficient operation in high-frequency circuits due to the fast switching speed
- Improved reliability under transient conditions due to the high surge current capability
Additional Details
The MBRF1045CT-U/P has a maximum repetitive peak reverse voltage of 45V and a forward current of 10A. It is packaged in a TO-220AB package. The operating junction temperature ranges from -65°C to +150°C. This device minimizes power dissipation and maximizes efficiency in high-frequency switching applications. The low forward voltage drop ensures minimal power loss, while the fast switching speed reduces switching losses. The robust design and high surge current capability enhance its reliability in various demanding applications.