EN
  • EN
  • DE

MBRF10100CT-U/P

Part No MBRF10100CT-U/P
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018976-MBRF10100CT-U/P
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRF10100CT-U/P CAD Model

Description

The MBRF10100CT-U/P is a Schottky Barrier Rectifier designed for high-frequency power conversion applications. Manufactured by KEC, it's a dual common cathode rectifier with a high surge current capability and low forward voltage drop, providing efficient and reliable performance in demanding circuits.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes in DC-DC Converters
  • Reverse Polarity Protection
  • High-Frequency Inverters
  • Automotive Applications

Features

  • Repetitive Peak Reverse Voltage (VRRM): 100V
  • Forward Current (IF): 10A (5A per diode)
  • Low Forward Voltage Drop (VF): Typically 0.85V at 5A
  • High Surge Current Capability: 150A
  • Operating Temperature: -65°C to +150°C
  • Dual Common Cathode Configuration
  • Lead-Free Finish / RoHS Compliant

Benefits

  • High efficiency due to low forward voltage drop
  • Reduced power loss and heat generation
  • Increased system reliability due to high surge current capability
  • Suitable for high-frequency applications
  • Easy integration due to standard packaging
  • Environmentally friendly due to RoHS compliance

The MBRF10100CT-U/P Schottky Barrier Rectifier is optimized for applications where efficiency and fast switching are critical. The low forward voltage drop minimizes power dissipation, enhancing overall circuit efficiency. The high surge current capability protects the device from transient overcurrent conditions. The dual common cathode configuration allows it to be used in a variety of rectifier topologies.

This device is typically used in switching power supplies to rectify the AC voltage after the transformer stage. It is also commonly used as a freewheeling diode in DC-DC converters to protect the switching transistor from inductive kickback. Its fast switching characteristics make it suitable for high-frequency inverters used in renewable energy systems and motor control applications. The MBRF10100CT-U/P offers excellent performance and reliability in a compact package.

The device is available in a TO-220AB package which provides good thermal dissipation. The device is designed to meet the increasing demand for energy-efficient power supplies in industrial, automotive, and consumer electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess