EN
  • EN
  • DE

KTC8550-D-AT/P

Part No KTC8550-D-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827058-KTC8550-D-AT/P
Ultra Librarian 3D Model Ultra Librarian KTC8550-D-AT/P CAD Model

Description

The KTC8550-D-AT/P is an NPN Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for general-purpose switching and amplification applications.

Applications

  • Switching Circuits: Used in various switching applications such as inverters, converters, and relay drivers.
  • Amplifier Circuits: Employed in audio amplifiers, pre-amplifiers, and signal amplification stages.
  • DC-DC Converters: Used in DC-DC converters for power regulation and voltage transformation.
  • Relay Drivers: Suitable for driving relays in various electronic control systems.
  • General Purpose Applications: Can be used in a wide range of general-purpose electronic circuits.

Features

  • High Collector Current: Offers a high collector current capability for demanding applications.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • High hFE: High DC current gain for effective amplification.
  • Excellent Linearity: Provides faithful amplification with minimal distortion.
  • Pb−Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Efficient Switching: Minimizes power dissipation in switching circuits, leading to energy savings.
  • Versatile Usage: Can be used in a wide range of amplifier and switching applications.
  • Reliable Performance: Provides stable and dependable performance in various operating conditions.
  • Environmentally Sound: RoHS compliant, reducing environmental impact.
  • Improved Circuit Performance: Enhances the overall performance and reliability of electronic circuits.

Additional Details

The KTC8550-D-AT/P features a collector-emitter voltage (VCEO) typically around 40V, a collector current (IC) rating of around 1.5A, and a power dissipation (PD) rating that varies based on the specific package and operating conditions. It is typically housed in a TO-92 or similar through-hole package. The ‘D’ in the part number usually indicates a specific hFE (DC current gain) range. Ensure proper heat sinking is provided for high-power applications to maintain optimal performance and reliability.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess