EN
  • EN
  • DE

KTC3964-U/P

Part No KTC3964-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827048-KTC3964-U/P
Ultra Librarian 3D Model Ultra Librarian KTC3964-U/P CAD Model

Description

The KTC3964-U/P is an NPN silicon epitaxial transistor manufactured by KEC. This transistor is designed for general-purpose amplification and switching applications. It is commonly used in various electronic circuits, including audio amplifiers, signal processing circuits, and control systems.

Applications:

  • General Purpose Amplification: Suitable for use in various amplifier circuits.
  • Switching Applications: Used for switching signals and controlling electronic devices.
  • Audio Amplifiers: Employed in audio preamplifiers and power amplifiers.
  • Signal Processing Circuits: Used in signal conditioning and filtering applications.

Features:

  • High Current Gain (hFE): Provides substantial current amplification for efficient signal processing.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Epitaxial Silicon Structure: Offers reliable and stable performance.
  • Wide Operating Voltage Range: Suitable for various voltage levels.

Benefits:

  • Efficient Amplification: The high current gain allows for efficient amplification of audio and other signals.
  • Low Power Loss: Low saturation voltage reduces power dissipation, making it suitable for battery-powered devices.
  • Reliable Switching: Ensures reliable switching performance in various electronic circuits.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in circuit design.

Additional Details:

The KTC3964-U/P features a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation rating. The exact values can be found in the manufacturer's datasheet. It is available in a TO-92 package and is designed for through-hole mounting. Proper heat sinking and adherence to specified operating conditions are essential for optimal performance and device longevity.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess