EN
  • EN
  • DE

KTC2022D-Y-RTK/P

Part No KTC2022D-Y-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827028-KTC2022D-Y-RTK/P
Ultra Librarian 3D Model Ultra Librarian KTC2022D-Y-RTK/P CAD Model

Description

The KTC2022D-Y-RTK/P is a silicon epitaxial planar NPN transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for low noise amplifier applications and general-purpose switching.

Applications

  • Low Noise Amplifiers (LNAs)
  • General Purpose Switching circuits
  • Audio Amplifiers
  • High-frequency applications
  • Portable devices

Features

  • Low Noise Figure (NF)
  • High Current Gain (hFE)
  • Low Collector-Emitter Saturation Voltage (VCE(sat))
  • Excellent hFE linearity
  • Surface Mount Device (SMD) package
  • Pb-free (Lead-free)

Benefits

  • Improved signal clarity in low noise amplifier applications.
  • Efficient switching performance in digital circuits.
  • Stable amplification characteristics over a wide range of operating conditions.
  • Easy to integrate into automated assembly processes due to its SMD package.
  • Environmentally friendly due to its Pb-free design.

Additional Details

The KTC2022D-Y-RTK/P transistor typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 150mA, and a power dissipation (PC) of 200mW. The noise figure is typically around 1dB at a specified frequency and collector current. The operating and storage temperature range is typically -55°C to +150°C. This transistor is commonly used in communication equipment, audio systems, and other electronic devices requiring low noise amplification and reliable switching performance. It is designed to minimize noise interference, ensuring a clean signal output. The high current gain ensures effective amplification even with small input signals, making it suitable for sensitive applications. The surface mount package facilitates efficient board assembly, reducing manufacturing costs and improving overall system reliability.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess