EN
  • EN
  • DE

KIA78D33AF-RTF/P

Part No KIA78D33AF-RTF/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826838-KIA78D33AF-RTF/P
Ultra Librarian 3D Model Ultra Librarian KIA78D33AF-RTF/P CAD Model

Description

The KIA78D33AF-RTF/P is a 3.3V fixed voltage regulator manufactured by KEC. This device is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. It is commonly used in a wide range of electronic devices to power microcontrollers, sensors, and other low-voltage components. The regulator incorporates overcurrent and thermal overload protection to ensure reliable operation and prevent damage from electrical stress.

Applications:

  • Microcontroller power supplies
  • Sensor power supplies
  • Logic circuit power supplies
  • Battery-powered devices
  • Industrial control systems

Features:

  • Fixed 3.3V output voltage: Provides a stable and regulated 3.3V output.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal overload protection: Protects the regulator from damage due to excessive temperature.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Compact package: Available in a small package for space-constrained applications.
  • High efficiency: Converts input voltage to output voltage with minimal power loss.

Benefits:

  • Stable power supply: Ensures that the powered devices receive a consistent and reliable voltage.
  • Protection against damage: Overcurrent and thermal overload protection prevent damage to the regulator and the powered devices.
  • Extended battery life: High efficiency minimizes power consumption in battery-powered devices.
  • Simplified system design: Provides a simple and reliable voltage regulation solution.
  • Improved system reliability: Enhances the overall robustness of the electronic system.

Additional Details:

The KIA78D33AF-RTF/P typically requires a minimum input voltage slightly above 3.3V to maintain regulation. The dropout voltage is the minimum voltage difference between the input and output required for the regulator to operate correctly. The device is available in various package types, including TO-252 and SOT-223, for easy integration into circuit boards. Detailed specifications regarding input voltage range, output current, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess